Reihe
Automotive, AEC-Q100
Automotive, AEC-Q100
Verpackung
Tube
Tape & Reel (TR)
Status
Active
Last Time Buy
Anwendungen
Sensor Signal Conditioner - Resistive
Sensor Signal Conditioner - Resistive
Schnittstelle
I2C, ZACwire? One-Wire Interface
I2C, LIN, PWM, ZACwire? One-Wire Interface
Spannung - Versorgung
4.5V ~ 5.5V
4.75V ~ 5.25V
Gehäuse / Hülle
14-SSOP (0.209", 5.30mm Width)
20-VFDFN Exposed Pad
Gehäusetyp vom Lieferanten
14-SSOP
20-DFN (6x5)
Montagetyp
Surface Mount
Surface Mount, Wettable Flank